Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System features:
Operating system:
- Windows Embedded 8 Standard 64
- Windows Embedded Standard 7E 32
- Windows Embedded Standard 7P 64
- HP ThinPro 32
- HP Smart Zero Technology 32
Processors: - AMD GX-212JC Dual-Core SOC APU with AMD Radeon HD Graphics (1.2 GHz)
Environmental: Browser supported: - Microsoft Internet Explorer 10 (for models with Windows Embedded Standard 7E and Windows Embedded Standard 7P)
- Microsoft Internet Explorer 10 (for models with Windows Embedded 8 Standard)
- Mozilla Firefox 27 (for models with HP Thin Pro or HP Smart Zero Technology)
Maximum memory: - 8 GB DDR3L-1600 SDRAM (Transfer rates up to 1600 MT/s )
Internal drive: - 8 GB up to 64 GB MLC Flash
Graphics:
Graphics:
- Integrated AMD Radeon HD Graphics
Communication features:
Wireless:
- Broadcom 802.11a/g/n 2x2 WiFi Network Interface with Bluetooth® (optional) 3
- Protocols: Citrix® ICA
- Citrix® HDX
- Microsoft RDP
- Microsoft RemoteFX (RFX)
- VMware Horizon View through RDP
- VMware Horizon View through PCoIP
- (Protocols are dependent on operating system installed)
Network interface: Expansion features:
Ports:
- 2 USB 3.0
- 4 USB 2.0
- 2 DisplayPort 1.2
- 1 VGA
- 1 RJ-45
- 1 headphone
- 1 microphone
Power and operating requirements:
Energy efficiency:
- ENERGY STAR® certified and EPEAT® registered configurations available 6
Power:
- 65 W, worldwide auto-sensing, 100-240 VAC, 50-60 Hz energy-saving automatic power-down, surge tolerant
Media devices:
Audio:
- 1/8-inch stereo mini-jack for headphone and 1/8-inch stereo mini-jack for microphone
Dimensions and weight:
Dimensions (W x D x H):
- 4.51 x 20 x 20.01 cm (1.78 x 7.87 x 7.87 in) (Vertical orientation without stand)
Weight: - 1.04 kg (2.29 lb) (Without stand. Options and add-ins will increase weight.)
What's included:
Software: - HP Device Manager
- HP ThinState
- HP Easy Tools
- HP Smart Zero Client Services
- Microsoft SCCM/EDM Agent
- HP Velocity
- HP Connection Manager
- HP Cloud Connection Manager
- HP Universal Print Driver 5
Warranty: - HP Total Care Warranty and Services offers limited three-year hardware warranty options depending on country. Optional HP Care Packs extend your protection beyond the standard limited warranty. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product