Jot Dash Stylus

Quick ideas
are just a click away
Open any note taking or sketching app and begin without the need to connect.

Penmanship at a fine point
The powered 1.9 mm tip creates a more natural, pen­like stroke than a rubber tip stylus.

Pocket protected design
Clip and carry Dash’s thin, balanced, aluminum body with confidence.

Sketch, write and highlight
A fine point stylus opens up all kinds of possibilities on your smart device.

Recharge your rewrites
Click Dash on for up to 14 hours of continuous use. Click Dash off and charge within 45 minutes.

A single stylus for iPad,
iPhone and Android
Jot Dash works on all iOS and Android touch screens.

Manufacturer Part Number
ADJDC
EAN/UPC
0847663021955,847663021955
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Tip: 1.9mm
Length: 141mm
Diameter: 8.5mm
Weight: 12g

Compatibility

All iOS and Android devices.

Battery Life
(in use)

In use: 14 hours
Auto Sleep: 15 minutes
Charging time: 45 minutes