Aegis Pro Case for Apple iPhone 6/6S

RUGGED PROTECTION
Introducing our improved Aegis Pro Series, designed with a modern protective exterior for a perfect blend of style and durability. This Aegis case seamlessly slides on and off the device for easy installation.

FEATURES

  • Aegis Pro cases are slim and light-weight, but packed with 360° shock absorption.
  • Aegis Pro cases feature an overmolded polycarbonate frame and TPE interior, providing two layers of protection.
  • The hardened polycarbonate exterior allows it to slide in and out of pockets with ease.
  • The back of the case slides over the front for easy installation.
  • This case Series protects device power-ports and audio-jacks with TPE plugs to keep out dirt and debris.
  • These cases also include dust filters to protect speaker bays.
  • The included lanyard loop allows you to accessorize your phone with key chains, charms or other accessories.
  • Each case includes patent pending audio technology that redirects sound to the front of the device to provide an enhanced audio experience.
  • Aegis Pro cases feature hardened bio-enhanced plastic that is recyclable, degradable and compostable, making it truly eco-friendly.
  • Aegis Pro cases meet Military Standard MIL-STD-810F for Vibration and Drop (Independently Tested):
    • Vibration (Mil-STD-810F, Method 514.5) from 20-2000Hz across 3 different axes for a total of 18 hours.
    • Drop (Mil-STD-810F, Method 516.5) - 26 drops onto concrete from 4ft.

Manufacturer Part Number
AGP-APIP6SBL000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents

  • Aegis Pro Case
Dimensions
  • Depth:0.46 in in
  • Width:2.91 in in
  • Height:5.76 in in
  • Weight:0.10 lb lb
Spec Sheets
  • AGP-APIP6S Specs (English)