Category 6A/Class E A , UTP patch cords shall be constructed of 26 AWG stranded copper cable with an enhanced performance modular plug on each end. Copper conductors in patch cable shall be twisted in pairs and separated by a quadrant separator. All four pairs shall be surrounded by matrix tape and a flame retardant jacket. The patent pending matrix tape shall suppress alien crosstalk and allow 10 Gb/s transmission. Patch cord cable shall be offered in multiple colors and lengths for design flexibility.
Note:
Performance Level: Category 6A/Class EA
Cable Type: U/UTP
Cable Color: Black
Length (ft.): 8.00
Length (m): 2.4
Flammability Rating: CM
Termination End 1: Modular Plug
Termination End 2: Modular Plug
Standards: PoE,PoE+
CE Compliant: Yes
Nominal Cable O.D. (In.): 0.24
Nominal Cable O.D. (mm): 6.1
Operating Temperature: 14°F to 140°F (-10°C to 60°C)
Storage Temperature: -40°F to 158°F (-40°C to 70°C)
UL5A Listed: -
Cable Length: Feet
Material: Copper
RoHS Compliancy Status: Compliant
UPC: 07498330962
Std. Pkg. Qty.: 1
Std. Pkg. Volume (cf): 0.0366
Std. Ctn. Qty.: 10
Std. Ctn. Volume (cf): 0.3656
Min. Order Qty.: 1.0000