AC750 Dual Band WL Router

Next generation WiFi access for your home & business

The time to transition is now. The Comtrend WR-5930 AC750 Wireless Router offers next generation 802.11ac—up to 3x faster than 802.11n technology. The AC750 Wireless Router offers a marked increase in value with farther reach and improved performance. With devices such as mobile phones increasingly adopting 802.11ac, it is expected to completely replace 802.11n as the new industry standard. An 802.11ac wireless router will become a must have for providing the fastest speeds to your devices.

Manufacturer Part Number
WR-5930
EAN/UPC
0897384000210,897384000210
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SOC+RF: RTL8881AQ+RTL8192ER
Flash: 4MB SPI Flash
RAM: 32 MB DDR2 RAM
WAN Port: 10/100Mbps (Auto-MDI/MDI-x) UTP Port x 1
LAN Ports: 10/100Mbps (Auto-MDI/MDI-x) U TP Port x 4
MIMO Technology: 5GHz: 1T1R, 2 .4GHz: 2T2R MIMO
Output Power:

  • 2.4GHz:
    • 11b(11Mbps): 1 3±1.5dBm
    • 11g(54Mbps): 1 3±1.5dBm
    • 11n(20MHz, MCS7): 1 0±1.5dBm
    • 11n(40MHz, MCS7): 9 ±1.5dBm
  • 5GHz:
    • 11a(54Mbps): 1 3±1.5dBm
    • 11n(20MHz, MCS7): 1 3±1.5dB m
    • 11n(40MHz, MCS7): 1 3±1.5dBm
    • 11n(80MHz, VHT MCS9): 1 2±1.5dBm
Receive Sensitivity:
  • 2.4GHz:
    • 11b(11Mbps): -83dBm±2dBm
    • 11g(54Mbps): -69dBm±2dB m
    • 11n(20MHz, MCS7): -67dBm±2dB m
    • 11n(40MHz, MCS7): -64dBm±2dBm
  • 5GHz:
    • 11a(54Mbps): -69dBm±2dB m
    • 11n(20MHz, MCS23): -68dBm±2dB m
    • 11n(40MHz, MCS23): -64dBm±2dBm
    • 11n(80MHz, VHT MCS9): -55±2dBm
Dimension:
  • 1.18(H) x 6 .18(W) x 5 (D) inches excluding antenna
  • 30(H) x 1 57(W) x 1 27(D) mm excluding antenna
Temperature:
  • Operating: 3 2~104°F ( 0~40°C)
  • Storage: -4~140°F ( -20~60°C)
Humidity:
  • Operating: 10~90% (Non-Condensing)
  • Storage: Max.95% (Non-Condensing)
Certification: FCC