LE1015 LCD 15″ True-Flat Touch Monitor

The Bematech LE1015 true-flat, bezel-free touch monitor is designed and manufactured to meet the requirements of retail and restaurant operations with their Point-of-Sale system. The highly rugged touch monitor includes a solid base with extra wide hinge for maximum stability. The LE1015 also facilitates quick and professional mounting of integrated magnetic stripe reader and VFD/LCD customer display.

Manufacturer Part Number
LE1015
EAN/UPC
0783555023365,783555023365
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LCD Touch Panel

LCD size:  15”
Display active area:  11.97” x 8.98” (304.1 x 228.1mm)
Brightness:  250 cd/m2
Response time:  12ms
Contrast ratio:  800:1
Resolution:  XGA 1024 x 768 @ 75Hz, 16.2M colors
Viewing angle:  (CR≥10) Horizontal: 160°, Vertical: 145°
Touch screen:  5-wire resistive touch panel, USB interface

Mechanical

Net weight:  12lbs (5.5Kg)
Dimension (W x D x H):  14.33” x 9.06” x 12.83” (364 x 230 x 326mm)
Color:  Black

Electrical

Power supply:  Built-in universal power
Input:  100~240VAC, 50/60Hz
Power consumption:  30W max
Power saving mode:  1W max
Power off mode:  0.5W max

Environmental

Operating temperature:  41°F – 104°F (5°C – 40°C)
Relative humidity:  20% – 80%, non-condensing

Miscellaneous

Plug & Play:  DDC2B
VESA wall mount compatible:  3.94” x 3.94” (100 x 100mm)
Power management:  VESA DPMS
Magnetic stripe reader (optional):  Track 1/2/3, USB interface
Customer display (optional):  8” LCD or 2×20 VFD, USB interface