4MP EXIR Bullet Network Camera

Manufacturer Part Number
DS-2CD2T42WD-I5
EAN/UPC
0813908022636,813908022636
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera:
Image Sensor: 1/3" Progressive Scan CMOS
Min. Illumination:
0.01 Lux @(F1.2,AGC ON), 0 Lux with IR
0.014 Lux @(F1.4,AGC ON), 0 Lux with IR
Shutter time: 1/3 s to 1/10,000 s
Lens: -I5: 4,6,12mm@F1.4
Lens Mount: M12
Day& Night: IR cut filter with auto switch
Wide Dynamic Range: 120 dB
Digital noise reduction: 3D DNR

Compression Standard:
Video Compression: H.264/MJPEG
Video bit rate: 256 Kbps – 16 Mbps
Dual Stream: Yes

Image:
Max. Image Resolution: 2688×1520
Frame Rate:
50Hz: 20fps (2688×1520), 25fps(1920×1080), 25fps(1280×720)
60Hz: 20fps (2688×1520), 30fps (1920×1080), 30fps(1280×720)
Image Settings: Rotate mode, Saturation, Brightness, Contrast adjustable by client software or web browser
BLC: Yes, zone configurable
ROI: Support

Network:
Network Storage: NAS (Support NFS,SMB/CIFS)
Alarm Trigger: Line Crossing, Intrusion Detection, Motion detection, Dynamic analysis, Tampering alarm, Network disconnect , IP address conflict, Storage exception
Protocols: TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP,PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour
Security: Flash-prevention, dual stream, heartbeat, mirror, password protection, privacy mask, watermark, IP address filtering, Anonymous access
System Compatibility: ONVIF, PSIA, CGI, ISAPI70×154.2×60.5 mm (2.8” × 6.2” × 2.4”)

Interface:
Communication Interface: 1 RJ45 10M / 100M Ethernet interface

General:
Operating Conditions:
-30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply: 12 VDC ± 10%, PoE (802.3af)
Power Consumption: Max. 7.5W
Weather Proof: IP66
IR Range: 50 meters
Dimensions: 299.71 × 86.48 × 85.11(11.8’’ × 3.4’’ × 3.35’’)
Weight: 1200g