Note:
Camera:
Image Sensor: 1/3" Progressive Scan CMOS
Min. Illumination:
0.01 Lux @(F1.2,AGC ON), 0 Lux with IR
0.014 Lux @(F1.4,AGC ON), 0 Lux with IR
Shutter time: 1/3 s to 1/10,000 s
Lens: -I5: 4,6,12mm@F1.4
Lens Mount: M12
Day& Night: IR cut filter with auto switch
Wide Dynamic Range: 120 dB
Digital noise reduction: 3D DNR
Compression Standard:
Video Compression: H.264/MJPEG
Video bit rate: 256 Kbps – 16 Mbps
Dual Stream: Yes
Image:
Max. Image Resolution: 1920 x 1080
Frame Rate: 50Hz:
25fps (1920 × 1080,1280 × 960,1280 × 720)
60Hz: 30fps (1920 × 1080,1280 × 960,1280 × 720)
Image Settings: Rotate mode, Saturation, Brightness, Contrast adjustable by client software or web browser
BLC: Yes, zone configurable
ROI: Support
Network:
Network Storage: NAS (Support NFS,SMB/CIFS)
Alarm Trigger: Line Crossing, Intrusion Detection, Motion detection, Dynamic analysis, Tampering alarm, Network disconnect , IP address conflict, Storage exception
Protocols: TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP,PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour
Security: Flash-prevention, dual stream, heartbeat, mirror, password protection, privacy mask, watermark, IP address filtering, Anonymous access
System Compatibility: ONVIF, PSIA, CGI, ISAPI
Interface:
Communication Interface: 1 RJ45 10M / 100M Ethernet interface
General:
Operating Conditions:
-30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply: 12 VDC ± 10%, PoE (802.3af)
Power Consumption: Max. 7.5W
Weather Proof: IP66
IR Range: 50 meters
Dimensions: 70×154.2×60.5 mm (2.8” × 6.2” × 2.4”)
Weight: 1200g