2MP IR Bullet Network Camera

Manufacturer Part Number
DS-2CD2022WD-I
EAN/UPC
0813908022575,813908022575
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera:
Image Sensor: 1/2.8" Progressive Scan CMOS
Min. Illumination: 0.01Lux @ (F1.2, AGC ON), 0 Lux with IR
Shutter time: 1/3 s to 1/10,000 s
Lens: 4mm, 6mm @ F2.0, Angle of view: 90°(4mm) , 53.9°(6mm)
Lens Mount: M12
Day& Night: IR cut filter with auto switch
Wide Dynamic Range: 120 dB
Digital noise reduction: 3D DNR

Compression Standard:
Video Compression: H.264/MJPEG/H.264+
H.264 code profile: Main Profile
Video bit rate: 32Kbps~16Mbps
Dual Stream: Yes

Image:
Max. Image Resolution: 1920 x 1080
Frame Rate:
50Hz: 25fps (1920 × 1080), 25fps (1280 × 960), 25fps (1280 × 720)
60Hz: 30fps (1920 × 1080), 30fps (1280 × 960), 30fps (1280 × 720)
Image Settings: Rotate Mode, Saturation, Brightness, Contrast, Sharpness adjustable by client software or web browser
BLC: Yes, zone configurable
ROI: Support

Network:
Network Storage: NAS (Support NFS,SMB/CIFS), ANR
Alarm Trigger: Motion detection, tampering alarm, network disconnect , IP address conflict, storage exception
Protocols: TCP/IP, UDP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
Security: One-key reset, flash-prevention, dual streams, heartbeat, mirror, password protection, privacy mask, Watermark, IP address filtering, Anonymous access
System Compatibility: ONVIF (Profile S, Profile G), PSIA, CGI, ISAPI

Interface:
Communication Interface: 1 RJ45 10M / 100M Ethernet interface

General:
Operating Conditions:
-30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply: 12 VDC ± 10%, PoE (802.3af)
Power Consumption: Max. 5W
Weather Proof: IP66
IR Range: Up to 30m
Dimensions: 70×154.2×60.5 mm (2.8” × 6.2” × 2.4”)
Weight: 500g (1.1lbs)