4MP WDR Mini Dome Network Camera

Manufacturer Part Number
DS-2CD2542FWD-IWS
EAN/UPC
0813908022483,813908022483
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera:
Image Sensor: 1/3" Progressive Scan CMOS
Min. Illumination: 0.01Lux @(F1.2,AGC ON) ,0 Lux with IR
Shutter time: 1/3 s to 1/100,000 s
Lens:
2.8mm, 4mm, 6mm @ F2.0
Lens Mount: M12
Adjustment Range: Pan: -30°-30°, Tilt: 0~75°, Rotation: 0-360°
Day& Night: IR cut filter with auto switch
Wide Dynamic Range: 120 dB
Digital noise reduction: 3D DNR

Compression Standard:
Video Compression: H.264/MJPEG/H.264+
H.264 code profile: Main Profile
Video bit rate: 32Kbps~16Mbps
Audio Compression: -S: G.711/G.722.1/G.726/MP2L2
Audio bit rate: 64Kbps(G.711) / 16Kbps(G.722.1) / 16Kbps(G.726) / 32-128Kbps(MP2L2) 
Dual Stream: Yes

Image:
Max. Image Resolution: 2688 × 1520
Frame Rate:
50Hz: 20fps (2688×1520), 25fps(1920×1080), 25fps(1280×720)
60Hz: 20fps (2688×1520), 30fps (1920×1080), 30fps(1280×720)
Image Settings: Rotate mode, Saturation, Brightness, Contrast adjustable by client software or web browser
BLC: Yes, zone configurable
ROI: Support

Network:
Network Storage: NAS (Support NFS,SMB/CIFS), ANR
Alarm Trigger: Motion detection, tampering alarm, network disconnect , IP address conflict, storage exception
Protocols: TCP/IP, UDP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
Security: One-key reset, flash-prevention, dual streams, heartbeat, mirror, password protection, privacy 
mask, Watermark, IP address filtering, Anonymous access
System Compatibility: ONVIF (Profile S, Profile G), PSIA, CGI, ISAPI

Wi-Fi Specification (-W):

Wireless Standards: IEEE802.11b, 802.11g, 802.11n
Frequency Range: 2.4 GHz ~ 2.4835 GHz
Channel Bandwidth: 20/40MHz Support
Modulation Mode:
802.11b: CCK, QPSK, BPSK
802.11g/n: OFDM
Security: 64/128-bit WEP, WPA/WPA2, WPA-PSK/WPA2-PSK, WPS
Transmit Power:
11b: 17±1.5dBm @ 11Mbps
11g: 14±1.5dBm @ 54Mbps
11n: 12.5±1.5dBm
Receive Sensitivity:
11b: -90dBm @ 11Mbps (Typical)
11g: -75dBm @ 54Mpbs (Typical)
11n: -74dBm (Typical)
Transmission Rate:
11b: 11Mbps
11g: 54Mbps
11n: up to 150Mbps
Wireless Range: 50m(depend on environment)

General:
Operating Conditions:
-30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply: 12 VDC ± 10%, PoE (802.3af)
Power Consumption: 5W MAX
Impact Protection: IK08 Protection Level
Weather Proof: IP66
IR Range: 10 meters
Dimensions: 99.3×96.7×52.8 mm
Weight: 600 g (1.32 lbs)
NOTE: "-W" series support Wi-Fi (802.11b/g/n) and the modules with Wi-Fi function don’t support 
the 802.1X protocol.