4MP Network Mini Dome Camera

Manufacturer Part Number
DS-2CD2542FWD-IS
EAN/UPC
0813908022452,813908022452
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera:
Image Sensor: 1/3" Progressive Scan CMOS
Min. Illumination: 0.01Lux @(F1.2,AGC ON) ,0 Lux with IR
Shutter time: 1/3 s to 1/100,000 s
Lens:
2.8mm@ F2.0, (4mm, 6mm optional)
Lens Mount: M12
Adjustment Range: Pan: -30°-30°, Tilt: 0~75°, Rotation: 0-360°
Day& Night: IR cut filter with auto switch
Wide Dynamic Range: 120 dB
Digital noise reduction: 3D DNR

Compression Standard:
Video Compression: H.264/MJPEG
Video bit rate: 32Kbps~12Mbps

Image:
Max. Image Resolution: 1920 x 1080
Frame Rate:
50Hz: 20fps (2688×1520), 25fps(1920×1080), 25fps(1280×720)
60Hz: 20fps (2688×1520), 30fps (1920×1080), 30fps(1280×720)
Image Settings: Rotate mode, Saturation, Brightness, Contrast adjustable by client software or web browser
BLC: Yes, zone configurable
ROI: Support

Network:
Network Storage: Micro SD/SDHC/SDXC card with ANR (up to 64G), NAS (Support NFS, SMB/CIFS)
Alarm Trigger: Line Crossing, Intrusion Detection, Motion detection, Dynamic analysis, Tampering alarm, Network disconnect , IP address conflict, Storage exception
Protocols:
TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP,
PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour
System Compatibility: ONVIF, PSIA, CGI, ISAP

Interface:
Communication Interface: 1 RJ45 10M / 100M Ethernet interface

General:
Operating Conditions:
-30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply: 12 VDC ± 10%, PoE (802.3af)
Power Consumption: 5W MAX
Impact Protection: IK08 Protection Level
Weather Proof: IP66
IR Range: 10 meters
Dimensions: 99.3×96.7×52.8 mm
Weight: 600 g (1.32 lbs)