Note:
Camera:
Image Sensor: 1/3" Progressive Scan CMOS
Min. Illumination: 0.01Lux @(F1.2,AGC ON) ,0 Lux with IR
Shutter time: 1/3 s to 1/100,000 s
Lens:
4mm@ F2.0 (6mm optional)
Angle of view: 85°(4mm), 52°(6mm)
Lens Mount: M12
Adjustment Range: Pan: -30°-30°, Tilt: 0~75°, Rotation: 0-360°
Day& Night: IR cut filter with auto switch
Wide Dynamic Range: 120 dB
Compression Standard:
Video Compression: H.264/MJPEG
Video bit rate: 32Kbps~12Mbps
Image:
Max. Image Resolution: 1920 x 1080
Frame Rate:
50Hz: 25fps (1920 X 1080,1280 X 960,1280 X 720)
60Hz: 30fps (1920 X 1080,1280 X 960,1280 X 720)
Image Settings: Rotate mode, Saturation, Brightness, Contrast adjustable by client software or web browser
BLC: Yes, zone configurable
ROI: Support
Network:
Network Storage: Micro SD/SDHC/SDXC card with ANR (up to 64G), NAS (Support NFS, SMB/CIFS)
Alarm Trigger: Line Crossing, Intrusion Detection, Motion detection, Dynamic analysis, Tampering alarm, Network disconnect , IP address conflict, Storage exception
Protocols:
TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP,
PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour
System Compatibility: ONVIF, PSIA, CGI, ISAP
Interface:
Communication Interface: 1 RJ45 10M / 100M Ethernet interface
General:
Operating Conditions:
-30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply: 12 VDC ± 10%, PoE (802.3af)
Power Consumption: 5W MAX
Impact Protection: IK08 Protection Level
Weather Proof: IP66
IR Range: 10 meters
Dimensions: 99.3×96.7×52.8 mm
Weight: 600 g (1.32 lbs)