Note:
Camera:
Image Sensor: 1/3" Progressive Scan CMOS
Min. Illumination:
0.01Lux @ (F1.2, AGC ON) ,0 Lux with IR
0.028 Lux @ (F2.0, AGC ON) ,0 Lux with IR
Shutter time: 1/3 s to 1/100,000 s
Lens Mount: M12
Adjustment Range: Pan:0° - 355°, Tilt: 0° - 75°, Rotation: 0-355°
Day& Night: IR cut filter with auto switch
Wide Dynamic Range: Digital WDR
Digital noise reduction: 3D DNR
Compression:
Standard Video Compression: H.264/MJPEG
Video bit rate: 32Kbps~12Mbps
Dual Stream: Yes
Image:
Image Settings: Rotate mode, Saturation, Brightness, Contrast adjustable by client software or web browser
BLC: Yes, zone configurable
ROI: Support
Network:
Network Storage: Micro SD/SDHC/SDXC card with ANR (up to 64G), NAS (Support NFS, SMB/CIFS)
Alarm Trigger: Line Crossing, Intrusion Detection, Motion detection, Dynamic analysis, Tampering alarm, Network disconnect , IP address conflict, Storage exception
Protocols:
TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP,
PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour
System Compatibility: ONVIF, PSIA, CGI, ISAPI
Interface:
Communication Interface: 1 RJ45 10M / 100M Ethernet interface
Alarm: 1 alarm I/O
General:
Operating Conditions:
-30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply: 12 VDC ± 10%, PoE (802.3af)
Power Consumption: Max. 5W
Impact Protection: IEC60068-2-75Eh, 50J; EN50102, IK10
Weather Proof: IP66
IR Range: Up to 30m
Dimensions: Φ111 × 82 (4.4” × 3.2”)
Weight: 500g (1.1 lb)