On Ear Headphone

The Lenovo Headphones provide great sound and fit every ear. With 3 unique designs, you can find a fit for any ear. The headphones provide excellent sound from your Think system’s 3.5mm audio jack. The inline controls work the majority of smart phones in the market so in between the office and your home, you can stay in touch and on the go.

Manufacturer Part Number
4XD0J65078
EAN/UPC
0889800421785,889800421785
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Lenovo On Ear Headphone

Part number: 4XD0J65078
Ship Group: Lenovo headphone Warranty Poster Silicone sleeve for In Ear and Over The Ear types
Agency Approvals & Certifications: CE
Maximum Operating Humidity: 90
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 20
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: -5
Minimum Operating Temperature Units: C
Depth Metric: 1300
Depth: 1300mm
Depth Metric Units: mm
Depth (US): 51.18in
Max Operating Humidity + Units: 90%
Min Operating Humidity + Units: 20%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: -5C
Weight US: 0.03
Weight US Units: lbs
Weight Metric: 0.01
Weight Metric Units: Kg
Warranty Period: One Year
Warranty Type: 1 Year - CRU