NVIDIA Quadro NVS 310 Graphic Card

The Standard for Multi-Display Business Graphics

Boost your enterprise's productivity with the NVIDIA® Nvs™ 310 Dual-Display Professional Graphics Solution. This Graphics Board Provides A Reliable Hardware And Software Platform To Enable Fast, Cost-Effective Integration, Deployment, And Support Across Large Enterprises. Each Nvs 310 Board Features Displayport 1.2, Nvidia Mosaic™, And Nvidia Nview Desktop Management Software, And Can Drive Up To Two 30-Bit Displays At Resolutions Up To 2560X1600 At 60Hz. Included Displayport To Dvi Adapters Allow Two Dvi-D Single-Link Displays To Be Driven At Resolutions Up To 1920 X 1200 At 60Hz. This Allows Business Professionals To Maximize Productivity By Increasing Their Desktop Real Estate And Leveraging Advanced Application-Management Tools. Plus, Every Nvs 310 Is Tested On Leading Business Applications And Designed With The Ideal Balance Of Performance And Power To Meet The Needs Of Today's Most Demanding Business User.

NVIDIA power management technology reduces overall system energy costs. It intelligently adapts the total power utilization of the graphics subsystem based on the applications being run by the end user. This power optimized design helps reduce Total Cost of Ownership (TCO) and increase reliability.

PNY provides unsurpassed service and commitment to its professional graphics customers offering: 3-Year Warranty, pre and post-sales support, dedicated NVS Field Application Engineers and direct tech support hotlines. In addition, PNY delivers a complete solution including the appropriate adapters, cables, brackets, Software installation disc and documentation to ensure a quick and successful install.

Manufacturer Part Number
VCNVS310DVI-1GB-PB
EAN/UPC
3536403345211,0751492587400,751492587400
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CUDA Cores: 48
GPU Memory: 1GB DDR3
Memory Interface: 64-bit
Memory Bandwidth : 14.0GB/s
System Interface: PCI Express Gen2 x16
Maximum Power Consumption : 19.5W
Thermal Solution: Ultra-quiet fansink
Energy Star Compliant: Yes
Form Factor: SFF, 2.731" H x 5.70" L
Display Connectors: DP + DP
DisplayPort 1.2 : Yes
DisplayPort with Audio : Yes
DVI-D Single-Link Connectors: Two via included adapters
Number of Displays Supported: 2
Maximum DP Digital Resolution: 2560 x 1600 at 60Hz
Maximum DVI Digital Resolution: 1920 x 1200 at 60Hz
PCIe High Definition Audio Support: Yes
HDCP Support: Yes
Graphics APIs: Shader Model 5.0, OpenGL 4.1, DirectX 11
Compute APIs: CUDA, DirectCompute, OpenCL
NVIEW: Yes
Mosaic Mode: Yes (Windows 7)
Warranty: 3 Years
PNY Part Number: VCNVS310DVI-1GB-PB

Minimum System Requirements

  • Windows® 10, 8.1, 8, 7, Vista, XP SP3, Linux®, or Solaris®
  • PCIe x16 expansion slot
  • 1GB or more of system memory, 2GB recommended
  • 200MB of available disk space for full driver installation
  • Blu-ray, DVD-ROM or CD-ROM drive
  • DVI or DisplayPort compatible display(s)

Package Contains

  • NVIDIA NVS 310 1GB x16 PCIe graphics board
  • Attached full height bracket
  • Unattached low profile bracket
  • Two DisplayPort to DVI-D single-link adapters
  • Software installation and documentation disc
  • Printed QuickStart Guide