DashDrive Durable UD320 USB Flash Drive

USB Flash drives are indispensible for their convenience and speed, but have traditionally been limited to connecting to hosts such as desktop, laptop, and tablet computers. The UD320’s microUSB adaptor allows for connection with smartphones and tablets that support USB On-the-Go. When not using the adaptor, the UD320 can also connect to standard USB ports, facilitating data transfer between your device and your computer.

Dual Access Storage Keeps You Connected

The UD320 is equipped with a micro-USB interface that fits directly into the port of mobile devices which support OTG, without the need for a cable or an adaptor. It also has a standard USB port that can connect to USB slot of any desktop computer.

Just Plug it in.

It’s that Easy! It is effortless to transfer data from your phone or tablet to the UD320, and vice versa. Just plug it in, and use the file system to open or move files. With capacities of 16, 32 and 64 gigabytes, the UD320 is the missing link between your PC and your mobile device.

Compatible with All Android 4.1 and Higher Devices

The DashDrive Durable UD320 is the perfect companion to any device running Android 4.1 or higher operating system.

Cutting-Edge COB Manufacturing Process

The UD320 is manufactured through a special chip-on-board (COB) process, resulting in high water and impact resistance. Engineered to be of the utmost quality and reliability, it is further guaranteed by ADATA’s lifetime warranty.

Faster and More Convenient than Wireless

When you need to move large amounts of data to or from your phone, like video files or high-resolution images, wireless transfer can take too long. The UD320 eliminates the hassles of slow and/or patchy connections.

Back Up Your Smartphone Often

What would happen to your contact list, your pictures, and your messages if your phone is lost, stolen, or destroyed? Plan ahead by quickly and safely backing up your phone’s data to the UD320, just in case the worst happens.

Manufacturer Part Number
AUD320-32G-RBK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 16GB / 32GB / 64GB
Color: Black
Dimensions (L x W x H): 40 x 15 x 8mm (L x W x H)
Weight: 8g
Interface: USB 2.0
Performance: N/A
System Requirements:

  • Windows XP, Vista, 7, 8, 8.1, 10 and Mac OS 9.X or higher, with no device driver needed
  • Mobile devices running Android 4.1 or higher
Warranty: Lifetime Warranty
Note: Performance may vary due to variations in platforms and application tools.