SUPERIOR SOUND PERFORMANCE WITH PRO-G™ AUDIO DRIVERS Experience games like never before
Get expansive cinematic sound with G633 Artemis Spectrum™ Gaming Headset. 7.1 Dolby® or DTS Headphone:X Surround Sound and Pro-G™ audio drivers deliver incredible sound fidelity. Hear enemies sneaking around behind you, special ability cues, immersive environments, and inspiring gaming soundtracks the way they were meant to be heard. Artemis Spectrum™ is a gaming headphone worthy of serious audio fans.
Note:
PART NUMBER
981-000586
WARRANTY INFORMATION
2-Year Limited Hardware Warranty
SYSTEM REQUIREMENTS
Windows® 10, Windows 8, Windows 8.1, Windows 7, PS4™ or Xbox One™ USB port or 3.5mm audio port
PACKAGE CONTENTS
Headset
3.5mm analog cable w/ audio controls
USB data cable
Custom tags (left/right)
User documentation
TECHNICAL SPECIFICATIONS
Headphone:
Driver: 1.6 in (40 mm)
Frequency response: 20Hz-20KHz
Impedance: 39 Ohms (passive), 5k Ohms (active)
Sensitivity: 107dB SPL/mW
Microphone (Boom):
Microphone Pickup pattern: Cardioid (Unidirectional)
Size: 4mm
Frequency response: 100Hz-20KHz
Connection Type: USB
LCD Display: No
Audio Controls: Yes
Microphone: Yes
Microphone Type: Cardioid (Unidirectional)
Noise Canceling: Yes