Bluetooth Wireless Multi-Trac Blue LED Tablet Mouse requires no receiver to connect wirelessly to your Android or Windows Bluetooth-enabled tablet or Windows/Mac computer. With a range of up to 30', it's the ultimate in hassle-free mobility. Thanks to Blue LED Technology, the Bluetooth Tablet Mouse allows you to navigate virtually anywhere - point and click on more surfaces than other mice - from a glass table to the granite kitchen counter. A 1600 DPI optical sensor provides smooth, precise tracking so it's ideal for detail work and great for maximizing productivity by giving you more control. The Bluetooth Tablet Mouse is highly efficient with low power consumption, requiring only one AAA battery for use. The contoured shape of the Tablet Mouse will keep you navigating comfortably for hours. It works with Android 3.1 and higher; Windows 10, 8, 7, XP, 2000, Vista; Mac OS 10.4X and higher.
Note:
Technical Specifications: