USB Wireless Optical 7 Button Mouse

The Mobile Edge 7 Button Wireless Optical Mouse is a great ergonomic solution for any PC. With a DPI switch for 2000 DPI / 1600 DPI / 1000 DPI, it can accommodate any size monitor with precise accuracy at a comfortable speed. Additionally, Forward and Back buttons make web browsing easier. There's also Double Click button for productivity or gaming use. The receiver stores conveniently inside the battery compartment when not in use.

Manufacturer Part Number
MEAM07
EAN/UPC
0871981000552,871981000552
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 2.4Ghz Wireless technology - RF
  • 7 Button Design includes a DPI switch, forward button, back button, double click/Fire/Power button, scroll wheel, and standard left and right click button.
  • Control Buttons - Volume Up, Volume Down, Function, Power.
  • DPI Resolution - 2000/1600/1000.