JetStream 48-Port Gigabit Smart Switch with 4 SFP Slots

  • Gigabit Ethernet connections on all ports provide full speed of data transferring
  • L2+ Feature——Static Routing, helps route internal traffic for more efficient use of network resources
  • Integrated security strategy including 802.1Q VLAN, Port Security and Storm control help protect LAN area investment
  • L2/L3/L4 QoS and IGMP snooping optimize voice and video applications
  • IPv6 support with dual IPv4/IPv6 stack, MLD snooping, IPv6 neighbor discovery
  • WEB/CLI managed modes, SNMP, RMON and Dual Image bring abundant management features

What This Product Does

TP-LINK JetStream Gigabit Smart Switch T1600G-52TS is a cost-effective product solution for small and medium-sized business which provides high performance, powerful L2 and L2+ features like static routing, enterprise-level QoS and useful security strategies. Equipped with 48 gigabit RJ45 ports and 4 SFP slots, T1600G-52TS supports multiple useful features. Static Routing helps route internal traffic for more efficient use of network resources. The Storm Control feature protects against Broadcast, Multicast and Unknown unicast Storm. Quality of Service (QoS, L2 to L4) provides enhanced traffic management capabilities to move your data smoother and faster. Moreover, the easy-to-use web management interfaces, along with SNMP, RMON and Dual Image, mean faster setup and configuration with less downtime. For workgroup and departments requiring cost-sensitive L2/L2+ switch and gigabit capability, TP-LINK JetStream Gigabit Smart Switch T1600G-52TS provides you the ideal access-edge solution.

Advanced QoS Features

To integrate voice, data and video service on one network, the switch applies rich QoS policies. Administrator can designate the priority of the traffic based on a variety of means including Port Priority, 802.1P Priority and DSCP Priority, to ensure that voice and video are always clear, smooth and jitter free. In conjunction with the Voice VLAN the switch supports, the voice applications will operate with much smoother performance.

Abundant L2 and L2+ Features

For more application of L2 switches, T1600G-52TS supports a complete lineup of L2 features, including 802.1Q tag VLAN, Port Isolation, Port Mirroring, STP/RSTP/MSTP, Link Aggregation Group and 802.3x Flow Control function. Any more, the switches provide advanced features for network maintenance such as Loop Back Detection, Cable Diagnostics and IGMP Snooping. IGMP snooping ensures the switch intelligently forward the multicast stream only to the appropriate subscribers while IGMP throttling & filtering restrict each subscriber on a port level to prevent unauthorized multicast access. Moreover, T1600G-52TS supports L2+ feature—static routing, which is a simple way to provide segmentation of the network with internal routing through the switch and helps network traffic for more efficient use.

IPv6 Support

T1600G-52TS supports various IPv6 functions such as Dual IPv4/IPv6 Stack, MLD Snooping, Path Maximum Transmission Unit (PMTU) Discovery and IPv6 Neighbor Discovery.

Enterprise Level Management Features

T1600G-52TS is easy to use and manage. It supports various user-friendly standard management features, such as intuitive web-based Graphical User Interface(GUI) or SNMP (v1/2/3) and RMON support enables the switch to be polled for valuable status information and send traps on abnormal events. And it also supports Dual Image,which provides reduced down-time for the switches, when the image is being upgraded / downgraded.

Manufacturer Part Number
T1600G-52TS
EAN/UPC
6935364091996,0845973093532,845973093532,0845973091996,845973091996
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Standards and Protocols:

  • IEEE 802.3i,IEEE 802.3u,IEEE 802.3ab,
  • IEEE802.3z,IEEE 802.3x,IEEE 802.1d,
  • IEEE 802.1s,IEEE 802.1w,IEEE 802.1q,IEEE 802.1p
Interface:
  • 48 10/100/1000Mbps RJ45 Ports (Auto Negotiation/Auto MDI/MDIX)
  • 4 Gigabit SFP Slots
Network Media:
  • 10BASE-T: UTP category 3, 4, 5 cable (maximum 100m)
  • 100BASE-TX/1000Base-T: UTP category 5, 5e or above cable (maximum 100m)
  • 1000BASE-X: MMF, SMF
Fan Quantity: Fanless
Power Supply: 100~240VAC, 50/60Hz
Dimensions (W X D X H): 17.3*8.7*1.7 in.(440*220*44 mm)
Power Consumption: Maximum: 32.8W (220V/50Hz)

PERFORMANCE

Bandwidth/Backplane: 104Gbps
MAC Address Table: 16k
Packet Buffer Memory: 77.4Mpps
Jumbo Frame: 9216 Bytes

SOFTWARE FEATURES

Quality of Service:
  • Support 802.1p CoS/DSCP priority
  • Support 4 priority queues
  • Queue scheduling: SP, WRR, SP+WRR
  • Port/Flow-based Rate Limiting
  • L2 and L2+ Features: Static routing
  • IGMP Snooping V1/V2/V3
  • LAG(Up to 6 aggregation groups, containing 4 ports per group)
  • Spanning Tree STP/RSTP/MSTP
  • BPDU Filtering/Guard
  • TC/Root Protect
  • Loop back detection
  • 802.3x Flow Control
  • Port Isolation
VLAN: 802.1Q tag VLAN
Access Control List: L2~L4 package filtering based on source and destination MAC address, IP address, TCP/UDP ports
Security:
  • SSH v1/v2
  • SSL v3/TLS v1
  • Port Security
  • Broadcast/Multicast/Unknown-unicast Storm Control
  • 802.1x and Radius Authentication*
  • IP-MAC-Port Binding*
  • ARP Inspection*
  • Dos Defend*
  • *These features will be available in the latest firmware.
IPv6:
  • Dual IPv4/IPv6 stack
  • Multicast Listener Discovery (MLD) Snooping
  • IPv6 neighbor discovery (ND)
  • Path maximum transmission unit (MTU) discovery
  • Internet Control Message Protocol (ICMP) version 6
  • TCPv6/UDPv6
IPv6 Applications:
  • DHCPv6 Client
  • Ping6
  • Tracert6
  • Telnet(v6)
  • IPv6 SNMP
  • IPv6 SSH
  • IPv6 SSL
  • Http/Https
  • IPv6 TFTP
Management:
  • Web-based GUI
  • SNMP v1/v2c/v3,compatible with public MIBs and
  • TP-LINK private MIBs
  • RMON (1, 2, 3, 9 groups)
  • CPU Monitoring
  • Port Mirroring
Firmware Upgrade: Web
System Diagnose:
  • VCT
  • SYSLOG & Public MIBS
  • Dual Image
OTHERS

Certification: CE, FCC, RoHS
Package Contents:
  • T1600G-52TS
  • Power Cord;
  • Installation Guide;
  • Resource CD;
  • Rackmount Kit;
  • Rubber Feet
System Requirements: Microsoft® Windows® XP, Vista™ or Windows 7, Windows 8, MAC® OS, NetWare®, UNIX® or Linux.
Environment:
  • Operating Temperature: 0℃~40℃ (32℉~104℉);
  • Storage Temperature: -40℃~70℃ (-40℉~158℉)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing