HD Wireless PTZ Dome IP Camera

The Foscam FI9828P Wireless Pan/Tilt/Zoom IP Camera features high quality video, pan/tilt/zoom, remote internet viewing, motion detection, as well as a built in network video recording system. It is smartphone compatible (Iphone, Android & Blackberry) as well as viewable over the internet using standard browsers. The camera functions well as part of a home or office security system with remote internet monitoring ability.

Foscam USA's retail distribution arm is the top rated distributor of Foscam products in the United States, Canada (www.foscam.ca) and the UK (www.foscam.co.uk). Foscam US provides free after-sales support and warranty services only to customers who purchase directly from Foscam US. If you purchase cameras from China, Amazon or eBay, please contact the seller from whom you purchased for support or contact Foscam China directly at tech@foscam.com. If you would like telephone support and have us perform a remote installation of your camera, purchase from Foscam US directly or click "Remote Installation" in the right side navigation bar. If you have any questions or concerns please call us directly at 713 893 7869.

When you purchase directly from Foscam.us you are not only purchasing a camera, but also the value-added services of 24 - 48 hour shipping from our US based warehouse, complete after-sales technical support as well as our US based replacement warranty and return services. Foscam US does not provide support or warranty on behalf of any Foscam cameras purchased directly from China and sold on Amazon, eBay, or other resellers unless purchased from the Foscam US storefronts on each respective multi-channel fulfillment website.

Manufacturer Part Number
FI9828P
EAN/UPC
6954836009284
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: FI9828P
Resolution: 1280 x 960 Pixels (1.3 Megapixels)
Color: White
Image Sensor: High Definition Color CMOS Sensor
Display Resolution: 1280 x 960 Pixels (1.3 Megapixels)
Lens: f: 3.7~14.8mm
Mini Lumination: 0 Lux (With IR Lights)
Lens Type: Glass Lens
Viewing Angle: 70 Degrees
Input: External 3.5mm standard interface for two-way audio
Output: External 3.5mm standard interface for two-way audio
Audio Compression: PCM/G.726
Image Compression: H.264
Image Frame Rate: 15fps(VGA), 30fps(QVGA)
Flip Mirror Images: Verical / Horizontal
Light Frequency: 50Hz, 60Hz or Outdoor
Video Parameters: Adjustable Hue, Brightness, Contrast, Saturation, and Sharpness
Ethernet: One 10/100 MBPS RJ - 45
Wireless Standards: IEEE 802.11 b/g/n
Data Rate: 802.11b: 11Mbps (Max.), 802.11g: 54Mbps (Max.) 802.11n: 150Mbps (Max.)
Wireless Security: WEP & WPA WPA2 Encryption
Pan/Tilt Angle: Horizontal: 355°ree; & Vertical: 75°ree, 3 x Optical Zoom
Infrared Light: 21 IR LEDs, Night visibility up to 20meters
Gross Weight: 1.8 Kgs (Color Box Size: 305 x 279 x 165 mm)
Net Weight: 1.12 kgs
Storage Temperature: - 4°F ~ 140°F
Storage Humidity: 0% - 90% non-condensing
CPU: 2.0GHZ or above (suggested 3.0 GHZ)
Memory Size: 256 MB or above (suggested 1.0 GB)
Display Card: 64M or Above
Supported OS: Microsoft Windows 2000 / XP / Vista / 7 / 8 / Mac
Browser: IE7.0, IE8.0 firefox, goolge chrome, safari or other standard browsers
Certification: CE, FCC, RoHS
Warranty: Limited 1-year warranty