4MP WDR EXIR Turret Network Camera

Manufacturer Part Number
DS-2CD2342WD-I-2.8MM
EAN/UPC
0813908022544,813908022544
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera

Image Sensor:: |: 1/3" Progressive Scan CMOS
Min. Illumination:: |: 0.01Lux @ (F1.2, AGC ON), 0 Lux with IR
Shutter time:: |: 1/3 s to 1/10,000 s
Lens:: |: 2.8mm, 4mm, 6mm @ F2.0
Lens Mount:: |: M12
Adjustment Range:: |: Pan:0° ~ 360°, Tilt: 0° ~ 75°, Rotation: 0° ~ 360°
Day& Night:: |: IR cut filter with auto switch
Wide Dynamic Range:: |: 120 dB
Digital noise reduction:: |: 3D DNR

Compression Standard

Video Compression:: |: H.264/MJPEG/H.264+
H.264 code profile:: |: Main Profile
Video bit rate:: |: 32Kbps~16Mbps
Dual Stream:: |: Yes

Image

Max. Image Resolution:: |: 2688 × 1520
Frame Rate:: |: 50Hz: 20fps (2688×1520), 25fps(1920×1080), 25fps(1280×720)
60Hz: 20fps (2688×1520), 30fps (1920×1080), 30fps(1280×720)
Image Settings:: |: Rotate Mode, Saturation, Brightness, Contrast, Sharpness adjustable by client software or web browser
BLC:: |: Yes, zone configurable
ROI:: |: Support

Network

Network Storage:: |: NAS (Support NFS,SMB/CIFS), ANR
Alarm Trigger:: |: Line Crossing, Intrusion Detection, Motion detection, Dynamic analysis, Tampering alarm, Network disconnect , IP address conflict, Storage exception
Protocols:: |: TCP/IP, UDP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
Security:: |: Flash-prevention, dual stream, heartbeat, mirror, password protection, privacy mask, watermark, IP address filtering, Anonymous access
System Compatibility:: |: ONVIF (Profile S, Profile G), PSIA, CGI, ISAPI

Interface

Communication Interface:: |: 1 RJ45 10M / 100M Ethernet interface

General

Operating Conditions:: |: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply:: |: 12 VDC ± 10%, PoE (802.3af)
Power Consumption:: |: Max. 5.5W (Max. 7.5W with ICR on)
Weather Proof:: |: IP66
IR Range:: |: Up to 30m
Dimensions:: |: Φ127×97.5 (5.0” × 3.8”)
Weight:: |: 670g (1.5 lbs)