Universal Flat Wall Mount for 37" to 63"+ Flat Panel Screens

Adjustable flat wall mount with Universal hole pattern to fit a wide selection of flat panel screens. Makes a secure installation quick and easy, simply hang the screen and turn the pre-assembled securing screw to lock in place. Open wall plate design and kickstand feature provides easy access to wiring.

  • Universal design
  • VESA compatible
  • Low-profile, holds screen close to wall for a clean look
  • Open wall plate allows easy access for wiring
  • Lateral shift for perfect placement
  • Pre-sorted hardware pack for easy installation to wood studs or concrete surfaces included

Please use E-Z mount finder to verify compatibility of your flat panel screen and this mount

Manufacturer Part Number
F63S
EAN/UPC
0815885010163,815885010163
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • TV size range: 37" – 63"+
  • Weight capacity: 200lb (91kg)
  • Max mounting pattern: 838x501mm
  • VESA mounting pattern: 75x75mm, 100x100mm, 200x100mm, 200x200mm, 300x200mm, 300x300mm, 400x200mm, 400x300mm, 400x400mm, 600x200mm, 600x400mm, 800x400mm
  • Depth from wall: 1.2" (30mm)
  • Lateral adjustment: varies with screen
  • Mounting surface: wood stud, concrete, cinder block or metal stud (accessory required HT6)
  • Stud spacing: dual stud 16", 20", 24" on center, triple stud 16" on center
  • Construction: high-grade cold rolled steel
  • Product finish: scratch resistant epoxy powder coat
  • Product weight: 5.1lb (2.3kg)
  • Package specifications: 36"x11"x4"
  • Color: black and silver
  • Model number: 63 (black), F63S (silver)
  • Warranty: 10-years