Photo-eAzl Camera Stand/Tripod

Introducing photo eAzl by Crimson, a stable and compact folding tripod for SLRs, POV cameras and video cameras unlike any other on the market.

Featuring unique height and angle adjustments, photo eAzl provides photographers and videographers a stable yet compact solution that is easily carried in a vest, pocket or bag.

Photo eAzl is easy to use. Simply raise or lower the legs to the desired height, then set the angle, and you're ready to go.

Designed to be a fun, functional and stylish accessory for anyone using handheld cameras, video cameras, or other devices with a universal 1/4"-20 mount head adapter, photo eAzl provides considerable elevation and stability, in a compact, pocket-sized package.

  • Pocket-sized profile
  • Dual height adjustment optimizes viewing angle
  • Stable, slip-free functionality - perfect for air travel
  • Compatible with standard 1/4-20 interface

Manufacturer Part Number
EZP
EAN/UPC
0815885013959,815885013959
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Weight capacity

    15lb (6.8kg)

  • Product material

    aluminum-zinc alloy

  • Product finish

    hardened epoxy finish

  • Product weight

    0.6lb (0.3kg) unit

  • Package specifications

    4.5"x2"x1.1"

  • Color

    black

  • Model number

    EZP

  • Warranty

    1-year