Dual Monitor Desktop Stand

Dual monitor desktop stand with VESA screen adapter holds two monitors weighing up to 30lb, side by side. Free standing base for perfect monitor placement.

  • VESA compatible up to 24"
  • Fits two screens up to 22.75" wide side by side
  • Finger tip tilt and screen leveling
  • Portrait to landscape rotation
  • Continuous vertical adjustment

Manufacturer Part Number
DSH2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Monitor size range

    10" – 24"

  • Weight capacity

    30lb (14kg) each, 60lb (27kg) total

  • Max mounting pattern

    100x100mm

  • VESA mounting patterns

    75x75mm, 100x100mm

  • Tilt

    +25°/-5°

  • Construction

    aluminum/high-grade cold rolled steel

  • Product finish

    scratch resistant epoxy powder coat

  • Product weight

    11.9lb (5.4kg)

  • Package specifications

    29"x12"x6"

  • Color

    black

  • Model number

    DSH2

  • Warranty

    10-years