Clamp-style adapter specifically designed for use with dual DSA series desktop arms mounted on vertical pipes. Sleek and aesthetically pleasing, DSAP is a low-profile adapter that easily clamps to existing pipes up to 2" to accomplish a wide variety of creative installations.
Note:
Construction: aluminum/high-grade cold rolled steel
Product finish: scratch resistant epoxy powder coat
Product weight: 2.6lb (1.2kg)
Package specifications: 5”x5”x3”
Color: black
Model number: DSAP
Warranty: 10-years