Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- TV size range
32" – 84"+
- Weight capacity
200lb (91kg)
- Max mounting pattern
665x601mm
- VESA mounting patterns
300x200mm, 300x300mm, 400x200mm, 400x300mm, 400x400mm, 600x200mm, 600x400mm, 600x600mm
- Construction
aluminum/high-grade cold rolled steel
- Product finish
scratch resistant epoxy powder coat
- Product weight
29.7lb (13.5kg)
- Package specifications
32"x14"x10"
- Color
black
- Model number
DS84
- Warranty
10-years