Single Desktop Stand for 32" to 65"+ Screens

Single monitor desktop stand with Universal screen adapter holds monitors weighing up to 150lb. Free standing base for perfect monitor placement.

  • Universal design fit screens up to 665x601mm
  • VESA compatible
  • Lateral shift allows for perfect placement
  • Pre-assembled securing screw locks screen in place

Manufacturer Part Number
DS65
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • TV size range

    32" – 65"+

  • Weight capacity

    150lb (68kg)

  • Max mounting pattern

    665x601mm

  • VESA mounting patterns

    300x200mm, 300x300mm, 400x200mm, 400x300mm, 400x400mm, 600x200mm, 600x400mm, 600x600mm

  • Construction

    aluminum/high-grade cold rolled steel

  • Product finish

    scratch resistant epoxy powder coat

  • Product weight

    29.7lb (13.5kg)

  • Package specifications

    32"x14"x5.5"

  • Color

    black

  • Model number

    DS65

  • Warranty

    10-years