CV100S-24AW Ceiling Mount

Adjustable height ceiling mount for 10” to 32” flat panel screens, allows a different mounting solution when wall mounting is not an option. Continuous tilt of 25° forward, 360° rotation and post-installation leveling with telescoping adjustable drop lengths to provide perfect screen positioning. Makes a secure installation quick and easy, simply hang the screen and attach bottom screws to lock in place.

  • VESA Compatible 75x75mm, 100x100mm
  • Telescoping height adjustment from 2’ to 4’
  • Up to 25° of continuous tilt and 360° rotation
  • Through-column cable routing for an uncluttered look
  • Conceals ceiling adapter for a clean look
  • Pre-sorted hardware pack for easy component selection and installation (hardware for installation to wood studs or concrete surfaces included)

Please use E-Z mount finder to verify compatibility of your flat panel screen and this mount

Manufacturer Part Number
CV100S-24AW
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • TV size range: 10” – 32”
  • Weight capacity: 50lb (23kg)
  • Max mounting pattern: 100x100mm
  • VESA mounting patterns: 75x75mm, 100x100mm
  • Tilt: +25°/-0°
  • Rotation (yaw): 360°
  • Drop length: 2' - 4'
  • Height adjustment: telescoping
  • Mounting surface: wood joist, structural wood or structural concrete (accessory required HE4)
  • Construction: high-grade cold rolled steel
  • Product finish: scratch resistant epoxy powder coat
  • Product weight: 3.1lb (1.4kg)
  • Package specifications: 11"x8"x3"
  • Color: black and white
  • Model number: CV100S-24A, CV100S-24AW
  • Warranty: 10-years