CV100-35AW Ceiling Mount

Ideal for security monitor/camera combinations in a warehouse setting. Attaches to Unistrut tracking with ability to align the whole system after it is installed. Features downward tilt of up to 25°, 360° rotation and continuous telescoping adjustment for variable drop lengths to provide perfect screen positioning. Includes hardware for connecting to Unistrut as well as monitor hardware. Open top mounting slots in the adapter plate simplify the process of hanging the monitor by freeing the installer’s hands, simply hang the screen and attach bottom screws to lock in place. UL Listed.

  • VESA compatible 75x75mm, 100x100mm
  • Telescoping adjustments from 3'-5', 5'-9' and 8'-15'
  • Adapter easily attaches to unistrut
  • Up to 25° of continuous tilt and 360° rotation
  • Through-column cable routing for an uncluttered look
  • Post installation leveling
  • Leveling mechanism located at top, allowing for the pole and monitor to be leveled

Please use E-Z mount finder to verify compatibility of your flat panel screen and this mount

Manufacturer Part Number
CV100-35AW
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • TV size range: 10” – 32”
  • Weight capacity: 50lb (23kg)
  • Max mounting pattern: 100x100mm
  • VESA mounting patterns: 75x75mm, 100x100mm
  • Tilt: +25°/-0°
  • Rotation (yaw): 360°
  • Drop length: 3' - 5', 5' - 9', 8' - 15'
  • Height adjustment: telescoping
  • Mounting surface: Unistrut and similar track systems
  • Construction: high-grade cold rolled steel
  • Product finish: scratch resistant epoxy powder coat
  • Product weight: 7.9lb (3.6kg) CV10035A, 13.4lb (6.1kg) CV100-59A, 18.3lb (8.3kg) CV100-815A
  • Package specifications: 48”x6”x6” CV100-35A, 73"x6"x6" CV100-59A, 109"x6"x6" CV100-815A
  • Color: black and white
  • Model number: CV100-35A, CV100-59A, CV100-815A
  • Warranty: 10-years