In-line Multi-display System for Landscape and Portrait Orientation

The most flexible and infinitely expandable system for installing menu boards or any in-line single side or back to back configuration for displays 32”-65” and larger.

For ease of quoting your customer, prices are based on the number of displays to be mounted. Hang 2,3,10 or more displays in-line. You are limited only by the structure to which the system is attached.

Includes all of the necessary components and hardware needed to complete the installation, including the Ceiling Adapter(s). Just add the required drop length of fixed or adjustable column (E-Series or EA-Series) to complete the solution.

  • Per-display easy quote/easy order system
  • Landscape or portrait orientation
  • Includes ceiling adapter (choose from structural, Unistrut or other specialty adapters)
  • Single side or back to back configurations
  • VESA and Universal solutions
  • Through-column cable management
  • Modular for easy shipping and handling
  • Largest VESA bolt pattern 800x600mm

Manufacturer Part Number
CMD2V
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Model number: CMD2V
  • TV size range: Any
  • Weight capacity: 150lb (68kg) per screen
  • Max mounting pattern: VESA 200x200mm
  • TVs per configuration: unlimited (priced per set of back to back TVs)
  • Orientation: In-line landscape or portrai