In-line multi-display Menu Board Kits with a Single Pipe Drop

Conveniently sold as kits, in most common configurations, for displays up to 65”. Hang up to 6 displays from a single pipe for the cleanest possible aesthetics (1x3 and 1x3 back to back configurations).

Aligning multiple monitors can be challenging. This Crimson in-line system features independent vertical and roll adjustments, unlimited lateral shift and easy tilt adjustment, which simplifies this process and reduces installation time.

Includes all of the necessary components and hardware needed to complete the installation, including the Ceiling Adapter. Just add the required drop length of fixed or adjustable column (E-Series or EA-Series) to complete the solution.

  • Landscape or portrait orientation kits on a single pole
  • Includes ceiling adapter (choose from structural, Unistrut or other specialty adapters)
  • Single side or back to back configurations
  • VESA and Universal solutions
  • Through-column cable management
  • Modular for easy shipping and handling

Manufacturer Part Number
CM2KIT-4V
EAN/UPC
0008158858757,008158858757
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Model number

    CM2KIT-4V

  • TV size range

    32” – 65"

  • Weight capacity

    150lb (68kg) per screen

  • Max mounting pattern

    VESA 400x400mm

  • Orientation

    Landscape or Portrait, 2 displays in-line

  • TVs per configuration

    2 (priced per kit)