C2K65D Ceiling Mount

Consists of two Dual back to back Universal assemblies mounted vertically above one another. Each assembly may be rotated 360º about the extension column, to achieve any required angle. Unlimited vertical positioning along the extension column. Kit includes 10' length of extension column and heavy duty structural ceiling interface, which may also be used with Unistrut installations.

Manufacturer Part Number
C2K65D
EAN/UPC
0815885013744,815885013744
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • TV size range: 37" – 65"+
  • Weight capacity: 125lb (57kg) per screen
  • Max mounting pattern: 800x672mm
  • VESA mounting patterns: 300x200mm, 300x300mm, 400x200mm, 400x300mm, 400x400mm, 600x200mm, 600x400mm, 800x400mm
  • Tilt: +15°/-5°
  • Roll (side to side): 6° tool less screen leveling
  • Rotation (yaw): 360°
  • Mounting interface: 1.5" NPT thread compatible
  • Construction: high-grade cold rolled steel
  • Product finish: scratch resistant epoxy powder coat
  • Product weight: 99.7lb (45kg)
  • Package specifications: multiple boxes
  • Color: black
  • Model number: C2K65D
  • Warranty: 10-years