Quick Fire XTi Mechanical Gaming Keyboard

The Quick Fire XTi mechanical gaming keyboard by Cooler Master is the ultimate in minimal design and sleek simplicity. Luxurious UV coated keys include a streamlined multicolor per-key backlighting system built with 100% Authentic Cherry MX switches. Plug and play design ensures color, backlighting modes, profiles and macros are all quickly and easily customizable without the need for complex software.

Sleek, minimalistic design

Sleek lines, refined symmetry, and a heavy-weight quality build help you keep things clean and simple. For gamers with style, the Quick Fire XTi mechanical keyboard sets you apart from the rest.

100% authentic Cherry MX switches with ultra-violet keycap coating

Gamers demand the best, which is why the Quick Fire XTi only uses Cherry MX switches with UV keycap coating for unsurpassed quality and durability. Get the tactile preference you prefer while the UV coating gives a textured, luxurious experience and long-lasting game play.

Multicolor per-key backlighting with built-in customization

Mixable dual color blue and red LED backlighting gives you up to 35 colors per key which can be changed and customized on-board without the use of any additional complex software. LEDs include multiple modes of operation including wave, breathing, and unique responsive effects. Be sure to download the latest firmware to get the newest LED lighting modes.

On-the-fly macro and profile support with onboard memory

Four profile keys offer quick backlighting and macro recording without hassle. Program multiple keystrokes to a single key or change per-key backlighting with intuitive keyboard commands without the need for software. Set specific keys with different colors to give yourself an edge when playing a game for the first time.

Online lighting and firmware updates

Expand LED lighting modes and keep your keyboard functioning at maximum performance with online updates and upgrades.

Detachable cable with 180° management

Quick Fire XTi cables won´t ever get in your way or clutter your desktop. The detachable cable allows for easy transport without the risk of cable strain and provides a simple way to move your keyboard out of the way when needed. Hidden underside positioning grooves gives you 180° cable management, keeping your keyboard and desktop sleek and organized regardless of arrangement preference.

Manufacturer Part Number
SGK-4060-KKCL1-US
EAN/UPC
0884102027079,884102027079
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: SGK-4060-KKCL1 (Blue switch)
SGK-4060-KKCM1 (Brown switch)
SGK-4060-KKCR1 (Red switch)

Key Switch Type: CHERRY MX Blue/ Brown/ Red
Availability may vary by region


Key Rollover: NKRO (Windows only)

Keycaps: ABS, grip coated, removable

Polling Rate: 1000 Hz/1ms

Backlight: Full backlit, 35 colors, 5 settings

Windows Key Lock: Yes

Media Keys: Yes (via F keys)

Interface: Micro USB 2.0, full speed

USB cable: 1.5m braided, gold plated and removable

Dimensions: 43.9(L) *13(W) *4.1(H) cm
17.28(L) *5.12(W) *1.61(H) inch

Weight: 1114 g / 2.46 lbs