Bluetooth Keyboard via Ergoguys

Smartphones and tablets are convenient if only listening or viewing is involved. Typing on them becomes cumbersome and problematic since the virtual keyboard occupies too much onscreen space. For typing while working from any mobile device, the Bluetooth KB4 offers full-sized connectivity. It enables you to type as you learned, but on a wafer-thin design that’s as unotrusive as the device itself. Once the KB4 is synced to any Bluetoothenabled iOS, Windows, or Android device, the device’s virtual keyboard disappears. This means students will see the entire display, meeting key PARCC & Smarter Balanced requirements and EPPA21, NCSC, WIDA and DLM standards.

Wireless connectivity syncs with any Bluetooth-enabled iOS/Windows/Android smartphones/tablets/laptops/desktops
Full-sized keys and spacing for efficiency & ease of use
ABS plastic for safety and durability
No special hardware – just plug and play
Warranty for school use - unlike items purchased at consumer electronics stores whose warranties would be voided if used in schools.

Manufacturer Part Number
KB4
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Wireless connectivity syncs with any Bluetooth-enabled iOS/Windows/Android smartphones/tablets/laptops/desktops
  • Full-sized keys and spacing for efficiency & ease of use
  • ABS plastic for safety and durability
  • No special hardware – just plug and play