Thumb-typing on smartphones and tablets can be cumbersome. While this style may be ok for social uses, it’s different when it comes to educational purposes or during high stakes assessments.
These kits pair three key accessories to take full advantage of the productivity offered by mobile devices. The KB4 Keyboard syncs with any Bluetooth-enabled iOS, Windows, or Android-based device. Once synced it disables the virtual keyboard for full screen visibility, meeting key PARCC & Smarter Balanced requirements and EPPA21, NCSC, WIDA and DLM standards. The TPT Tablet /Smartphone stand props the device to an ergonomically correct angle in landscape or portrait modes.
Audio support comes with a choice between either the rugged 3068 Headphone or the stylish E3T earbuds, which include an inline mic with volume control and an extra pair of student-sized ear cushions.
Bluetooth® Smartphone & Tablet Peripheral Pack
features:
Fully adjustable TPT stand supports tablets (including Kindle Fire, Galaxy Tab, iPads), and smartphones in landscape and portrait modes
E3T Earbud with inline mic, volume control and extra pair of smaller sized ear cushions to fit younger students
Full-sized keys and spacing of the KB4 Keyboard for efficiency & ease of use. Wireless connectivity syncs with any Bluetooth-enabled iOS/Windows/Android smartphones and tablets
Warranty for school use - unlike items purchased at consumer electronics stores whose warranties would be voided if used in schools
Note: