GH131 Xbox 1, PS4 & PC Gaming Headset via Ergoguys

The lightweight and nimble GH131 is purpose-built for gaming. Experience ultimate realism and the most immersive experience with premium 7.1 surround sound, or the industry standard 5.1 surround sound with the flip of a switch. Separate game and chat audio lets you strategize on the fly with comfy on-ear earcups. When you’re not gaming and want to just listen, the detachable inline USB gaming controls disconnect so the stereo headset can then plug into any smartphone, tablet, Chromebook, laptop or desktop computer.

Manufacturer Part Number
GH131
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Adjustable headband
  • USB plug on 4.5’ detachable cord
  • Volume +/-
  • 5.1 & 7.1 Surround-Sound 3D Effects
  • Microphone mute on/off
  • 4-stage preset Equalizer control (flat, rock, jazz, studio)
  • 3’ permantently attached cord with 3.5mm plug
  • Mic swivels up out of the way against the headband when not in use
  • On-ear earcups help focus on the audio by diminishing external distractions
  • Windows 8 & 10 Compatible, MAC OSX 10, Playstation 4 with USB Compatibility
  • Xbox One Compatible with 3.5mm jack - no USB
  • Android, Windows and iOS compatibility