Samsung's Client Edition Solid-State Drives (SSDs) use the latest in-house NAND Flash and an advanced in-house controller to deliver superior performance, exceptional reliability, and minimal power drain, while securing your files with leading-edge data protection. Samsung SSDs feature superior sequential read and write speeds, along with first-class random read and write levels. These drives are ideal for heavy performance-centric uses, such as multi-tasking, complex data manipulation, and high-performance gaming. SSDs represent the first major advancement in primary storage technology in years.
Upgrading to a Samsung SSD might be the most important computer upgrade you ever make. Samsung SSD users will experience dramatic improvements in boot time, shutdown, application loads, web browsing, application installations, and file copies. When accessing data, SSDs regularly outperform traditional Hard Disk Drives (HDDs) by as much as 100 times. Due to their precision engineering and super-thin design, Samsung SSDs can be installed easily in most PCs, ultrabooks, and notebooks to replace outdated HDDs. SSDs lack moving mechanical parts, resulting in extremely short startup and shutdown/standby times and extended durability. Samsung SSDs feature leading-edge data protection, eliminating any concerns about data theft. Samsung SSDs will transform your computing experience with their revolutionary random access speeds, multi-tasking prowess, and outstanding durability and reliability.
Note:
Model: SM951
Interface: PCI Express Gen3 x4
Form Factor: M.2
Capacity: 128 GB
Sequential Read: Up to 2000 MB/s
Sequential Write: Up to 600 MB/s
Random Read: Up to 90K IOPS
Random Write: Up to 70K IOPS
Production Status: Mass Production