GV-SNVR1600 Network Video Recorder

The GV-SNVR1600 is a Linux-embedded Standalone Network Video Recorder which records video files directly to the internal hard drive, supporting up to 16 channels of GV-IP Cameras for network surveillance. With the feature of a Full HD HDMI video output, the GV-SNVR eliminates the need for a separate PC to view and play back video from the unit. Its five USB ports allow you to connect a storage device to import or export system settings, update firmware, save snapshot files and back up video in AVI format.

Manufacturer Part Number
84-SNVR160-001U
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware
System
OS : Embedded Linux
No. of Drive Bay : 4 (3.5" HDD)
Power Source: Input: AC 100 ~ 230V, 50 ~ 60 Hz
Output: Max. 100 W

  • Connectors:
    • Gigabit Ethernet : 2 ports, RJ-45
    • Video Output: HDMI and D-Sub
    • Audio: 2 stereo jacks for a speaker and a headphone
    • USB 2.0: Front: 1 port, Rear: 4 ports
Note
For GV-SNVR1600, when 2 Ethernet ports are used together, one is LAN port and the other is WAN port.
LED Indicator: 5 LEDs: Power, LAN, WAN, HDD Status, HDD Error
Operating Temperature: 0°C ~ 50°C (32°F ~ 122°F)
Humidity : 0% ~ 80% RH (non-condensing)
Dimensions (L x W x H): 424.6 x 445 x 43.8 mm (16.72 x 17.52 x 1.72”)
Net Weight: 4.1 kg (9.04 lb)
Regulatory: FCC , CE , RCM , RoHS compliant
Software
Video and Audio
Video Compression: H.264
Video Stream: Dual streams from H.264
Video Resolution: Up to 2560 x 1920 for the first channel
Up to 1920 x 1080 per channel
Video Output: 1080p (HDMI / VGA)
Display Division: 1 / 4 / 9 / 16
Audio Compression: G.711
Audio Support: Yes
Two-Way Audio: N/A (One-Way)
Operation
Max. Bandwidth: Max. 100 Mbps for 16 channels
Recording Mode: Round the clock / Motion Detection / Schedule Recording
Pre Recording: 1 ~ 10 sec.
Post Recording: 30 sec.
Instant Playback: 3 min.
Backup Type: USB storage device of FAT32 format
Note: For backup efficiency, it is suggested to use the external hard drive to back up recordings.
Management
Language : Czech / English / French / German / Hungarian / Italian / Japanese / Portuguese / Russian / Slovakian / Slovenian / Spanish / Traditional Chinese
Firmware upgrade: Upgrade through OSD or GV-IP Device Utility
Network
Network Type: LAN, WAN, Internet
Protocol: DHCP, DynDNS, HTTP, NTP, TCP, UDP
System Monitoring and Recovery

Power Restoration: Automatic restart after power outage
Monitoring: Software Watchdog
Remote Viewing
Live View: Max. 34 channels connection
Monitoring Environment: IE, Chrome, Firefox and mobile devices
Smart Device Access: GV-Eye for iOS and Android
Access from Web Browser: Live View, Image Snapshot, Picture in Picture, Picture and Picture, Digital PTZ