Pro x2 612 G1 Tablet

Mobility without compromise. Maximize productivity with the convenience of a tablet and the power of a notebook. Work confidently in or out of the office with commercial grade security and connectivity.

Designed for business.

Optimized for productivity, the HP Pro x2 612 tablet packs in all the features you rely on including a large display with the built in connectivity, security, and high performance you need for everyday business.

High performance tablet

Replace your traditional notebook with a tablet that lets you perform at your best with the choice of 4th Gen Intel® Core™ processors, fast SSDs, and longer battery life when paired with the optional power keyboard.

Worry free mobility

Help protect your tablet and the data on it with HP security features. HP Sure Start, HP BIOSphere, smart card reader, TPM, optional fingerprint reader, and SED on the tablet help keep your device secure.

Tablet or 2 in 1, you choose

Purchase your complete business mobility solution today. Choose the optional power keyboard with the optional HP UltraSlim Docking Station, or the travel keyboard for a lighter option.

Featuring

Enjoy smooth and precise interaction with select models using the optional HP Pro x2 612 Wacom Pen with high performance pressure sensitivity and smart palm rejection technology.

Take advantage of multiple notebook I/O connections when the HP Pro x2 612 Power Keyboard is attached.

The HP Pro x2 612 Travel Keyboard helps you travel light and stay productive on the go.

Easily collaborate with colleagues using the 12.5-inch diagonal FHD tablet with an optional Wacom Pen, Qualcomm® Gobi™ 4G LTE, dual HD webcams, and HP Noise Reduction Software.

Get to work virtually anywhere in the world with fast, reliable, and secure wireless connections using optional Qualcomm® Gobi™ 4G LTE connectivity.

Enjoy easy integration with HP Client Management Solutions, optional LANDesk, and Intel® vPro™ technology.

HP BIOSphere helps keep mission-critical data and systems protected with customizable security.

Manage data, security, and devices from a single cloud-based solution with HP Touchpoint Manager.

Manufacturer Part Number
P3E15UT#ABA
EAN/UPC
0889894327604,889894327604
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features:
Operating system:

  • Windows 10 Pro 64
Processor family:
  • Intel® Core™ i5 processor
Processor technology:
  • Intel® Core™ i5 with vPro™ technology
Chipset:
  • Chipset is integrated with processor
Dimensions and weight:
Dimensions (W x D x H):
  • 12.48 x 9.43 x 0.92 in (tablet with power keyboard); 12.48 x 8.25 x 0.5 in (tablet) (31.7 x 23.95 x 2.33 cm (tablet with power keyboard); 30.7 x 20.95 x 1.28 cm (tablet))
Weight:
  • Starting at 2.04 lb (tablet); Starting at 2.16 lb (power keyboard); Starting at 1.57 (travel keyboard) (Starting at 0.92 kg (tablet); Starting at 0.98 kg (power keyboard); Starting at 0.71 kg (travel keyboard))(Lowest weight configuration. Weight will vary by configuration. See QuickSpecs.)
Memory:
Memory:
  • 8 GB DDR3-1600 SDRAM (4 GB (onboard) and 4 GB (1 x 4 GB))
Storage:
Internal drive:
  • 256 GB M.2 SSD
Display and graphics:
Display:
  • 31,75 cm (12.5") diagonal FHD UWVA ultra slim LED-backlit touch screen (1920 x 1080)
Graphics:
  • Intel® HD Graphics 4200
Expansion features:
Ports:
  • 1 USB 3.0 (tablet)
  • 1 docking connector to base (tablet)
  • 1 headphone/microphone combo (tablet)
  • 1 4.5 mm multi-pin AC port (tablet)
  • 1 DisplayPort 1.2 (power keyboard)
  • 1 USB 3.0 (power keyboard)
  • 1 USB 3.0 charging (power keyboard)
  • 1 docking connector to tablet (power keyboard)
  • 1 side docking connector (power keyboard)
  • 1 headphone/microphone combo (power keyboard)
  • 1 4.5 mm multi-pin AC port (power keyboard)
  • 1 RJ-45 (power keyboard)
  • 1 VGA (power keyboard)
Expansion slots:
  • 1 microSD (tablet)
  • 1 micro SIM (tablet)
  • 1 SD (power keyboard)
  • 1 smart card reader(supports SD, SDHC, SDXC)
Audio:
  • HD audio with DTS Sound+
  • Dual speakers (front facing)
  • Dual microphone array with echo cancellation, noise suppression
  • Headphone line-out and microphone-in (combo)
Camera:
  • 720p HD webcam
Keyboard:
  • 81/82-key island-style, spill-resistant power keyboard with drain (optional)
Communications:
  • Network interface: Intel NIC (10/100/1000)
Wireless:
  • Intel Dual Band Wireless-AC 7260 802.11a/b/g/n/ac (2x2) WiFi and Bluetooth® 4.0 Combo
Power and operating requirements:
Energy efficiency:
  • ENERGY STAR® certified
Power supply:
  • 45 W Smart RC AC adapter
Battery type:
  • 4-cell, long life 29.3 WHr Li-ion polymer (tablet)
  • 2-cell, long life 25 WHr Li-ion polymer (power keyboard)
Battery life:
  • 4-cell, long life 29.3 WHr + 2-cell, long life 25 WHr (tablet with optional power keyboard): up to 15 hours and 15 minutes (MM07, models with Windows 7); up to 10 hours and 45 minutes (MM12, models with Windows 8)
Security management:
Security management:
  • TPM 1.2 (Infineon, soldered down)
  • HP Fingerprint reader (optional)
  • Integrated smart card reader (active)
  • Preboot Authentication (password, Smart Card)
  • HP Client Security
  • HP File Sanitizer
  • Drive Encryption
  • Absolute Persistence Module (models with Windows only)
  • HP Device Access Manager with Just in Time Authentication
  • HP SpareKey
  • Microsoft Security Defender (models with Windows 8.1)
What's included:
Software:
  • HP ePrint Driver
  • HP Manageability (activation required)
  • HP PageLift
  • HP Support Assistant
  • Intel® WiDi Software (models with Windows 7)
Warranty:
  • HP Services offers a 1-year standard commercial limited warranty
  • 1-year limited warranty on primary battery. On-site service and optional HP Care Pack Services are available to extend your protection beyond the standard warranty. Service levels and response times for HP Care Packs may vary depending on your geographic location. Restrictions and limitations apply. Service starts at date of hardware purchase. For details, visitwww.hp.com/go/cpc