Single Desktop Stand for 24" to 46"+ Screens

Single monitor desktop stand with Universal screen adapter holds monitors weighing up to 120lb. Free standing base for perfect monitor placement.

  • VESA compatible, Universal design
  • Lateral shift allows for perfect placement
  • Pre-assembled securing screw locks screen in place

Manufacturer Part Number
DS46
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • TV size range

    24” – 46”+

  • Weight capacity

    120lb (54.4kg)

  • Max mounting pattern

    450x402mm

  • VESA mounting pattern

    75x75mm, 100x100mm, 200x100mm, 200x200mm, 300x200mm, 300x300mm, 400x200mm, 400x300mm, 400x400mm

  • Construction

    aluminum/high-grade cold rolled steel

  • Product finish

    scratch resistant epoxy powder coat

  • Product weight

    25.6lb (11.6kg)

  • Package specifications

    22”x14”x6”

  • Color

    black

  • Model number

    DS46

  • Warranty

    10-years