Artemis Spectrum Wireless 7.1 Surround Sound Gaming Headset

PRO-G™ AUDIO DRIVERS FOR SUPERIOR PERFORMANCE

Unprecedented audio quality

Patent pending advanced Pro-G™ audio drivers are made with hybrid mesh materials that provide the audiophile-like performance gaming fans have been demanding. From your favorite music to expansive game soundtracks, the Pro-G drivers deliver both clean and accurate highs as well as a deep rich bass that you would expect from premium headphones. Experience incredible 7.1 surround sound with Dolbyreg; or DTS Headphone:X Surround Sound,* creating lifelike in-game special awareness, allowing you to clearly hear enemies sneaking around or special ability cues.

Manufacturer Part Number
981-000585
EAN/UPC
0097855114990,097855114990
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PART NUMBER: 981-000585
WARRANTY INFORMATION: 2-Year Limited Hardware Warranty
SYSTEM REQUIREMENTS:Windows® 10, Windows 8.1, Windows 8, Windows 7, PS4™, or Xbox One™ USB port, 3.5mm audio port, or RCA audio output ports Internet connection for Logitech Gaming Software installation

7.1 surround sound, lighting configuration, and G-key programming require Logitech Gaming Software and USB port. 

PACKAGE CONTENTS

Performance Gaming Headset
3.5mm analog cable w/ audio controls
RCA to 3.5mm cable
USB data/charging cable
USB powered wireless mix adapter
Custom tags (left/right)
User documentation

TECHNICAL SPECIFICATIONS

Headphone: 

Driver: 1.6 in (40 mm)
Frequency response: 20Hz-20KHz
Impedance: 39 Ohms (passive), 5k Ohms (active)
Sensitivity: 107dB SPL/mW 

Microphone (Boom):
Microphone Pickup pattern: Cardioid (Unidirectional)
Size: 4mm
Frequency response: 100Hz-20KHz 

Wireless Range:
Indoor: 15 meters
Outdoor: 20 meters

Connection Type: USB
LCD Display: No
Battery Life (rechargeable):

  • No lighting: 12 hours
  • Default lighting: 8 hours
  • Tested at 50% volume
Audio Controls: Yes
Microphone: Yes
Microphone Type: Cardioid (Unidirectional)
Noise Canceling: Yes