F400 Network Security/Firewall Appliance

Enterprise networks grow larger and more complex every day-and more critical to key business operations. The Barracuda NG Firewall is an essential tool to optimize the performance, security, and availability of today's dispersed enterprise WANs.

The Barracuda Advantage

Effective WAN Management

  • Application-based traffic prioritization across the WAN
  • Intelligent uplink balancing
  • Intelligent traffic re-prioritization on uplink loss

Enterprise Readiness

  • Industry-leading centralized management
  • WAN optimization
  • Global WAN monitoring with Barracuda NG Earth

Scalable Security

  • Cloud Enablement and secure WAN Virtualization
  • Drag-and-drop VPN graphical tunnel interface

Product Spotlight

  • Powerful next-generation network firewall
  • Advanced Threat Detection
  • Built-in web security and IDS/IPS
  • Dynamic mesh site-to-site VPN
  • Full application visibility and granular control
  • Intelligent traffic regulation including application-based provider selection
  • Tightly integrated Quality of Service (QoS) and link balancing
  • Centralized management of all functionality
  • Template-based and role-based configuration

Integrated Next-Generation Security

The Barracuda NG Firewall is designed and built from the ground up to provide comprehensive, next-generation firewall capabilities. Cloud-hosted content filtering and reporting offload compute-intensive tasks to the cloud for greater resource efficiency and throughput. Based on application visibility, user-identity awareness, intrusion prevention, and centralized management, the Barracuda NG Firewall is the ideal solution for today’s  dynamic enterprises.

Regaining Control of User Activity

The Barracuda NG Firewall restores control to networks made opaque and unmanageable by mobile devices at work, Web 2.0 applications, increasing dispersion, and the growing integration and dependence on cloud-based resources. It extends security coverage beyond network boundaries, and makes it easy to monitor and regulate everything the network and its users are doing.

True Enterprise Readiness

The Barracuda NG Firewall meets the enterprise requirements for massive scalability and  efficient management across distributed networks. Integrated WAN optimization and dedicated centralized management appliances enable organizations to increase system availability while keeping administrative time and operation costs low.

Manufacturer Part Number
BNGF400A.F20.A55
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Firewall Throughput: 5.5 Gbps

VPN Throughput: 1.2 Gbps

IPS Throughput: 2.0 Gbps

Concurrent Sessions: 500,000

New Sessions per Second: 20,000

Hardware

Form Factor: 1U Rack Mount

Dimensions (WxDxH; in): 16.9 x 17.7 x 1.7

Dimensions (WxDxH; cm): 42.7 x 44.25 x 4.4

Weight (lbs): 16.5

Weight (kg): 7.5

Copper Ethernet NICs: 8x1 GbE

1 GbE Fiber NICs (SFP): F20 Submodel 4x1 GbE

10 GbE Fiber NICs (SFP+)

Max Storage: 80 GB

Power Supply: STD Submodel Single, F20 Submodel Dual

Integrated Switch

Integrated Wi-Fi Access Point

Features

Firewall: Yes

Application Control: Yes

IPS: Yes

Dynamic Routing: Yes

App-Based Provider Selection: Yes

VPN: Yes

SSL Interception: Yes

WAN Optimization: Yes

Web Filter: Yes

NextGen Web Filter: Optional

Malware Protection: Optional

Advanced Threat Detection: Optional

Basic Remote Access: Optional

Premium Remote Access: Optional