EliteDesk 705 G2 Microtower PC

The HP EliteDesk 705 delivers impressive value with high-performance technology, security, and manageability. Customize your HP EliteDesk 705 with expandable options that provide enterprise-class experience to meet virtually any business need.

  • Windows 10 Pro or other operating systems available
Pure performance and enhanced visual experience

Unlock the full potential of your PC. The latest AMD PRO A-Series APUs with AMD Radeon™ graphics and HP Pixel Sharp video filtering that produces sharp and color-accurate images and videos, for crystal-clear video conferencing.

Heavy security

IT efficiency reigns supreme when it’s backed by a full portfolio of security solutions, including HP BIOSphere with Sure Start.

Tested to go the distance

Rest easy with a PC that passed 120,000 hours of testing and is designed to undergo MIL-STD 810G testing to help ensure reliability in the most demanding work environments.

Featuring

Let nothing stand in your way

  • Help secure the future of your modern business. Modern PCs from HP make the most of Windows 10 to protect you from today’s security threats and maximize management and productivity features for business.

Simplify device management

  • Reduce the complexity of administration. DASH, Windows 10 manageability features, and HP Common Core BIOS help you easily and affordably manage assets.

Reliability for the long haul

  • Extend your business investments with a long life cycle and platform stability.
Multi-monitor, multi-task
  • Help increase productivity by up to 35% with support for up to four external Elite Displays.

Expand with ease

  • Extend the life of your purchase. Using the tool-less chassis this easily upgradable platform features up to four expansion slots, ten ports and multiple connectors to help you meet growing demands.

Protect your data

  • Help keep data safe and secure with dual storage RAID configurations, TPM and SED hard drives.

Partner with HP to help you save time and money

  • HP helps you preserve your time and optimize your resources with expert configuration and deployment services that bring you fast, accurate, and globally standardized IT solutions.

Green with envy

  • Reduce energy consumption and costs with ENERGY STAR® certified and EPEAT® Gold qualified configurations.

Manufacturer Part Number
P0D59UT#ABA
EAN/UPC
0889894253026,889894253026
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Choice of chassis form factors: Small Form Factor and Microtower
  • PC chassis and all internal components and modules are manufactured with low halogen content
  • HP developed and engineered UEFI BIOS supporting security, manageability and software image stability
  • DDR3L Synchronous Dynamic Random Access Memory (SDRAM)
  • Processor support up to 95W (MT/SFF)
  • Multi-independent monitor support via VGA and dual digital DisplayPort video interfaces with multi-stream
  • DTS Studio Sound™ audio management software
  • Standard and high efficiency energy saving power supply options
  • SFF and MT models can be configured with dual data drives in a RAID
  • ENERGY STAR® certified and certified EPEAT® Gold models
  • Lengthy purchase lifecycles and image stability