GV-N950WF2OC-2GD NVIDIA GeForce GTX 950 Graphic Card

  • Powered by NVIDIA GeForce GTX 950 GPU
  • Integrated with industry's best 2GB GDDR5 memory and 128-bit memory interface
  • OC Edition - Core Clock: Base 1102MHz / Boost 1279MHz (Standard- Base:1026MHz Boost:1190MHz)
  • Features Dual-link DVI-I / DVI-D / HDMI / DisplayPort
  • System power supply requirement: 350W(with one 6-pin external power connector)

Manufacturer Part Number
GV-N950WF2OC-2GD
EAN/UPC
0889523001783,889523001783,4719331331269
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chipset: GeForce GTX 950
Core Clock: Base/Boost clock: 1102 / 1279 MHz (standard:1026/1190)
Memory Clock: 6610 MHz
Process Technology: 28 nm
Memory Size: 2 GB
Memory Bus: 128 bit
Card Bus: PCI-E 3.0
Memory Type: GDDR5
DirectX: 12
OpenGL: 4.5
PCB Form: ATX
Digital max resolution: 4096 X 2160
Analog max resolution: 2048 x 1536
Multi-view: 4
I/O: Dual-link DVI-I*1/DVI-D*1/HDMI*1/Display Port*1
Card size: H=42 mm, L=208 mm, W=136 mm
Power requirement: 350W (with one 6-pin external power connector)