StoreVirtual 4335 Hybrid SAN Solution

You need affordable storage designed for a virtualized infrastructure that’s easy to manage, supports continuous data growth, and keeps your business up and running. HP StoreVirtual 4000 Storage, based on the LeftHand operating system, is a scale-out storage platform that is designed to meet the fluctuating needs of virtualized environments.

Intuitive, common management and storage federation meet the need for simplicity and flexibility in today’s virtual datacenters. It allows data mobility across tiers, locations, and between physical and virtual storage.

HP StoreVirtual is the most versatile storage platform on the market today. Its software-defined storage VSA software, and ProLiant rack and BladeSystem-based hardware models provide options to fit any infrastructure and budget.

Enterprise-class storage software functionality and leading virtualization software integration are built-in. This makes StoreVirtual the ideal platform for supporting virtualization growth at all stages.

Features

Ease Storage Management for Virtualized Environments

Platform integration with VMware and Microsoft increases storage functionality and ease of use while application integration streamlines storage management for applications. Snapshot and Remote Copy integration for virtualization platforms and Windows applications makes backup and recovery a snap.

Manage hundreds of nodes in your environment with the same simplicity as your first two; no matter if they are on the same site or across multiple sites. The Centralized Management Console lets you configure, manage, and monitor your storage easily, making everyday operations simple and efficient.

HP StoreVirtual simplifies product updates and upgrades, providing ease of mind - Update software with a single click. Migrate data online to another cluster of storage hardware. Swap nodes within a cluster for maintenance or upgrade to new generation technology with no downtime required.

Scale Array Capacity and Performance Without Disruption to Applications

The scale-out architecture of HP StoreVirtual delivers storage that linearly scales in both capacity and performance. Adjust and respond quickly to changing demands: Scaling storage is as simple as adding nodes to the cluster letting you seamlessly and non-disruptively grow as your business grows.

Network RAID technology aggregates all resources and capacity into a single storage pool making all available capacity and performance accessible to every volume in the cluster, allowing all cluster resources to contribute to performance: CPUs, RAID controllers, NICs, caches, and disk spindles.

The Network RAID functionality also stripes and protects multiple copies of data across a storage cluster, removing any single point of failure. Redundancy is managed on a per-volume basis to improve storage utilization and match the data protection of the volume to the application’s requirements.

Now with iSCSI and optional Fibre Channel connectivity, mixed protocol environments can benefit from a single flexible storage solution for all locations. Be prepared for what the future may bring – migrate from one protocol to the other without having to redesign or replace your storage.

Manufacturer Part Number
K2Q81A
EAN/UPC
0889296027690,889296027690
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:
Capacity :

  • 15TB Starting
  • 480TB Maximum

Drive description :
  • (6) SFF SSD
  • (14) SFF SAS
  • Included as two node bundle

Host interface :
  • 1 Gb iSCSI (8) Ports and
  • 10 GbE iSCSI (4) Ports

Storage expansion options :
  • Perfect for high performance workloads, the 4335 offers solid state performance at HDD costs. This hybrid model has SDD and HDD drives leveraging Adaptive Optimization for sub-volume auto-tiering

Management features :
  • Centralized Management Console, HP ProLiant Integrated Lights-Out 4 Remote Management, Baseboard Mgmt Controller IPMI 2.0

Clustering support :
  • Hyper-redundant clustered storage supported

Replication support :
  • LeftHand Remote Copy Asynchronous Replication with Bandwidth Throttling; Multi-Site/Disaster Recovery with Synchronous Replication

Thin provisioning support :
  • LeftHand Thin Provisioning

Smart clone support :
  • LeftHand SmartClone

Snapshot support :
  • LeftHand Application Managed Snapshots

Availability features :
  • Redundant, hot swap power supplies
  • redundant fans
  • redundant, hot plug hard drives, integrated storage controller with flash backed write cache
  • disk RAID 6 and 10
  • hyper-redundant clustered storage
  • Network RAID levels (per volume) 0,5,6,10,10+1, and 10+2 for up to four copies of your data allows data to remain available in the event of a disk, controller, storage node, power, network, or site failure.

Compatible operating systems :
  • Apple OS X
  • Citrix XenServer
  • HP-UX
  • IBM AIX
  • Microsoft Windows 2008
  • Microsoft Windows Server 2012
  • Novell NetWare
  • Oracle Enterprise Linux
  • SUSE Linux
  • VMware
  • All major operating systems and hypervisors are supported. For more information please visit www.hp.com/go/StoreVirtualCompatibility

Dimensions and weight:
Minimum dimensions (W x D x H) :
  • 4.32 x 43.47 x 69.85 cm
Weight :
  • 19.2 kg
What's included :
Differentiator :
  • Perfect for high performance workloads, the 4335 offers solid state performance at HDD costs. This hybrid model has SDD and HDD drives leveraging Adaptive Optimization for sub-volume auto-tiering

Warranty - year(s) (parts/labor/onsite) :
  • 3/3/3

What's in the box :
  • (2) 4335 Storage System with (6) 400GB SFF SSD drives and (14) 900GB SFF SAS drives