Perfect for your home or office workstation, the TLP606SSTELB Protect It! 6-Outlet Surge Protector features a surge suppression rating of 1440 joules to defend your sensitive electronic components against strong surges and spikes. In fact, Tripp Lite will repair or replace any connected equipment damaged by surges, including direct lightning strikes, up to $75,000 for life (valid in the U.S., Canada and Puerto Rico only).
The TLP606SSTELB includes full normal mode (H-N) and common mode (N-G/H-G) line surge suppression, as well as technology that filters out disruptive EMI/RFI line noise, preventing interference from disrupting your electronics and inflicting damage. A large clear acrylic edge lights up green to indicate protection status. Not only is it easy to see at a distance or under a desk, but it also protects the side-mounted on/off switch against accidental shutoff.
Your computer and peripherals plug into six NEMA 5-15R outlets, including one designed to accept bulky transformers without blocking adjacent outlets. Built-in RJ11 jacks provide complete surge protection for single-line modem, fax or telephone connection. Integrated 15-amp circuit breaker protects all outlets against dangerous overloads.
A right-angle NEMA 5-15P plug on the six-foot AC power cord allows furniture and equipment to be moved flush against the wall to save space in your workstation. Keyhole slots on the bottom panel provide convenient wall or desk mounting options.
Note:
Specifications
OUTPUT
Frequency Compatibility: 60 Hz
Output Receptacles: (6) 5-15R
Output (Watts): 1800
Circuit Breaker (amps): 15
Transformer Accommodation: 1 designated transformer plug, accepts up to 4 transformers without covering outlets
Outlet Orientation: Single row
Right-Angle Outlets: No
INPUT
Nominal Input Voltage(s) Supported: 120V AC
Recommended Electrical Service: 120V (110-125V)
Input Connection Type: NEMA 5-15P
Input Cord Length (ft.): 6
Input Cord Gauge Type: 14 gauge, SJT
Voltage Compatibility (VAC): 120
Maximum Surge Amps: 35500
Right-Angle Plug: Yes
USER INTERFACE, ALERTS & CONTROLS
Switches: Combination AC circuit breaker and 2 position red on/off power switch
Diagnostic LED Details: Built-in LED confirms suppressor "protection present" (green) status
SURGE / NOISE SUPPRESSION
AC Suppression Joule Rating: 1440
AC Suppression Response Time: < 1 ns
Protection Modes: Includes full normal mode (H-N) and common mode (N-G / H-G) line surge suppression
UL1449 Let Through Rating: 400V
DATALINE SURGE SUPPRESSION
Telephone/DSL Protection: Yes
Telephone/DSL Protection Details: 1 line
Cable (Coax) Protection: No
Network (Ethernet) Protection: No
PHYSICAL
Unit Dimensions (hwd / in.): 1.1 x 1.97 x 11.77
Unit Weight (lbs.): 1.125
Material of Construction: Plastic
Integrated Keyhole Mounting Tabs: Keyhole mounting tabs enable wall mounting
Housing Color: Black
Receptacle Color: Black
Color (AC Line Cord): Black
CERTIFICATIONS
UL1449 3rd Edition (AC Suppression): UL1449 3RD EDITION
UL1363 (Power Tap): UL1363
UL497A (Communications): UL497A
FCC Part 68 (Communications): FCC Part 68
cUL / CSA (Canada): cUL
Industry Canada (Communications): Industry Canada
Approvals: Exceeds IEEE 587 category A&B specifications
WARRANTY
Product Warranty Period (Worldwide): Lifetime limited warranty
Connected Equipment Insurance (U.S., Canada & Puerto Rico): $75,000 Ultimate Lifetime Insurance