DL3FE Hard Drive

The DL3 FE (FIPS Edition) sets a new standard for encrypted portable storage. The DL3FE is the world's first external hard drive utilizing 2 pass, cascading encryption. The DL3 FE utilizes two independent crypto engines each using a random, unique 256 bit keys to encrypt your data first with 256 bit AES XTS mode algorithm and then sequentially with the 256 bit AES CBC mode algorithm. Each bit of stored data is encrypted twice with two independent keys which never leave your device. Two-Factor RFID based authentication gives you an added layer of protection by requiring 2 modes of authentication - your personal passcode plus a physical RFID tag.

Manufacturer Part Number
FE2000RFID
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacities

  • 500GB, 1TB, 1.5TB & 2TB

Dimensions (L x W x D)

  • 120mm x 80mm x 23mm
  • 4.72in x 3.15in x 0.91in

Weight

  • Approximately 9 oz.

Cryptographic Processes

  • AES 256 BIT XTS and CBC Mode
  • FIPS 197 (Cert. #250)
  • FIPS 140-2 Validated Crypto Chip (Cert. #1472)

Country of Origin

  • Korea (Republic of)

Standards & Certifications

  • TAA Compliant
  • RoHS Compliant
  • FCC
  • CE

System Compatibility

  • Compatible with Windows, Mac, and Linux

RFID Protocol

  • Frequency: 13.56 MHz
  • Protocol: ISO 14443A and 15693

Interface

  • USB 3.0 & 2.0 Compatible

Warranty

  • 1 year limited