Induction Wireless Speaker For Smart Phones

Looking for a portable speaker that doesn’t require wires, wifi, configuration or pairing? Then you are looking for HamiltonBuhl's Induction Speaker!

Simply place your smart phone or MP3 player on top and you are done! It really is that simple.

The Induction Speaker is ideal for sharing music on the go without any wires, connecting, mains plugs or docking. Place your phone on top of the speaker, and by using the latest in induction technology you will receive a crystal clear sound emitting from the device. Even if you have a case or cover on your phone, you can still enjoy clear music on the go at a surprising volume.

So simple to use even your grandparents won’t get confused.

Manufacturer Part Number
IND-CUBE2
EAN/UPC
0681181620555,681181620555
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

For use with: Mobile phones
Material: ABS, Rubber, Paint
Input power: DC-5V
Batteries: (3) AA Alkaline Batteries
Technology: EM Induction Audio System (EIS)
Speaker: Double magnetic stereo speaker
Output Power: 2W x 2
SNR: 85dB
Max Volume: >92db
Distortion: <5%
Sensitivity: 40mv
Package Content: (1) Induction Speaker, (1) USB cable, (1) AUX Audio Cable, User manual
Warranty: 1 Year