KidzPhonz Headset

The KidzPhonz™ headsets are the new funky-colored personal headsets that are kid tested for toughness and built for safety!  

Available in gray, pink, blue or yellow, the KidzPhonz™ headset features a TRRS plug - one plug for both audio and microphone to accommodate all your latest technology.

With a high-quality stereo sound and swivel ear cups with leatherette cushions, you'll enjoy wearing these headsets for hours in comfort and style!

Plus these headsets come with an AudioSafe™ plug adapter to keep volume at safe listening levels between 80-90 dB.

Manufacturer Part Number
KPTR-PNK
EAN/UPC
0681181621262,681181621262
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

In Line Microphone
Neodymium driver diameter: 40mm
Frequency response: 20-20KHz
Impedance: 32Ω ± 15%
Sensitivity: 108 ± 3 dB
Rated power input: 20mW
Maximum power input: 30mW
Plug: 3.5 mm TRRS plug - one plug for both audio and microphone. Be sure your equipment is built to accept the TRRS plug - most older equipment require dual plugs
Cable: 4 feet Nylon Cord
Compatible with mobile phone, computers and laptop computers and tablets
AudioSafe™Adapter Cable: 6" adapter cable to hold volume at safe listening levels 80 - 90 dB. Works with any headphone using a 3.5 mm plug
1 year warranty